WAGO Switched-Mode Power Supply; Compact; 1-Phase; 24 Vdc Output Voltage; 2.5 A Output Current Rohs Compliant Wago 787-1212

Description
Switched-mode power supply; Compact; 1-phase; 24 VDC output voltage; 2.5 A output current RoHS Compliant: Yes
Description
Switched-mode power supply; Compact; 1-phase; 24 VDC output voltage; 2.5 A output current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switched-Mode Power Supply; Compact; 1-Phase; 24 Vdc Output Voltage; 2.5 A Output Current Rohs Compliant Wago - 08AC2108 - Newark, An Avnet Company
Chicago, IL, United States
Switched-Mode Power Supply; Compact; 1-Phase; 24 Vdc Output Voltage; 2.5 A Output Current Rohs Compliant Wago
08AC2108
Switched-Mode Power Supply; Compact; 1-Phase; 24 Vdc Output Voltage; 2.5 A Output Current Rohs Compliant Wago 08AC2108
Switched-mode power supply; Compact; 1-phase; 24 VDC output voltage; 2.5 A output current RoHS Compliant: Yes

Switched-mode power supply; Compact; 1-phase; 24 VDC output voltage; 2.5 A output current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08AC2108
Product Name Switched-Mode Power Supply; Compact; 1-Phase; 24 Vdc Output Voltage; 2.5 A Output Current Rohs Compliant Wago
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190413 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details