WAGO Power supply 787-1200

Description
Switched-mode power supply; Compact; 1-phase; 24 VDC output voltage; 0.5 A output current; DC-OK LED
Request a Quote Datasheet
Description
Switched-mode power supply; Compact; 1-phase; 24 VDC output voltage; 0.5 A output current; DC-OK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 787-1200 - WAGO
Germantown, WI, United States
Power supply
787-1200
Power supply 787-1200
Switched-mode power supply; Compact; 1-phase; 24 VDC output voltage; 0.5 A output current; DC-OK LED

Switched-mode power supply; Compact; 1-phase; 24 VDC output voltage; 0.5 A output current; DC-OK LED

Supplier's Site Datasheet
DIN Rail Power Supplies - 2821710 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2821710
DIN Rail Power Supplies 2821710
WAGO 787-1200 DIN Rail Power Supply

WAGO 787-1200 DIN Rail Power Supply

Supplier's Site
Industrial, DIN Rail Power Supplies - 2946-787-1200-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-787-1200-ND
Industrial, DIN Rail Power Supplies 2946-787-1200-ND
AC/DC DIN RAIL SUPPLY 24V 12W

AC/DC DIN RAIL SUPPLY 24V 12W

Buy Now Datasheet
Power Supply, Ac-Dc, 1 O/p, 24V, 0.5A; Power Supply Approvals Wago - 07AH1861 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 1 O/p, 24V, 0.5A; Power Supply Approvals Wago
07AH1861
Power Supply, Ac-Dc, 1 O/p, 24V, 0.5A; Power Supply Approvals Wago 07AH1861
POWER SUPPLY, AC-DC, 1 O/P, 24V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 1 O/P, 24V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:24V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
WAGO Switching - 787-1200 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Switching
787-1200
WAGO Switching 787-1200
SMPSCompact 1-ph, 9999

SMPSCompact 1-ph, 9999

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 787-1200 2821710 2946-787-1200-ND 07AH1861 787-1200
Product Name Power supply DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 1 O/p, 24V, 0.5A; Power Supply Approvals Wago WAGO Switching
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
DC Output Power 12 watts 12 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-1632/000-070 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
DC/DC converter - 859-805 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Output Voltage 12.0 volts
View Details
3 suppliers
Power supply - 2787-2357 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
View Details
3 suppliers