WAGO Through terminal block 785-601

Description
2-conductor through terminal block; 35 mm²; with integrated end plate; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 35,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 35 mm²; with integrated end plate; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 35,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 785-601 - WAGO
Germantown, WI, United States
Through terminal block
785-601
Through terminal block 785-601
2-conductor through terminal block; 35 mm²; with integrated end plate; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 35,00 mm²; gray

2-conductor through terminal block; 35 mm²; with integrated end plate; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 35,00 mm²; gray

Supplier's Site Datasheet
Din Rail, Channel - 2946-785-601-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-785-601-ND
Din Rail, Channel 2946-785-601-ND
Terminal Block Connector 2 Position Feed Through Gray 2-8 AWG

Terminal Block Connector 2 Position Feed Through Gray 2-8 AWG

Buy Now Datasheet
2-Conductor Through Terminal Block; 35 Mm ; With Integrated End Plate; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Cage Clamp ; 35,00 Mm ; Gray Wago - 29K5196 - Newark, An Avnet Company
Chicago, IL, United States
2-Conductor Through Terminal Block; 35 Mm ; With Integrated End Plate; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Cage Clamp ; 35,00 Mm ; Gray Wago
29K5196
2-Conductor Through Terminal Block; 35 Mm ; With Integrated End Plate; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Cage Clamp ; 35,00 Mm ; Gray Wago 29K5196
2-conductor through terminal block; 35 mm ; with integrated end plate; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP ; 35,00 mm ; gray

2-conductor through terminal block; 35 mm ; with integrated end plate; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP ; 35,00 mm ; gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 785-601 2946-785-601-ND 29K5196
Product Name Through terminal block Din Rail, Channel 2-Conductor Through Terminal Block; 35 Mm ; With Integrated End Plate; Side And Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Cage Clamp ; 35,00 Mm ; Gray Wago
Termination Operating tool
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1881-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2001-1302-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5357/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers