WAGO Through terminal block 782-992

Description
2-conductor through terminal block; 6 mm²; suitable for Ex e II applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; light gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 6 mm²; suitable for Ex e II applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 782-992 - WAGO
Germantown, WI, United States
Through terminal block
782-992
Through terminal block 782-992
2-conductor through terminal block; 6 mm²; suitable for Ex e II applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; light gray

2-conductor through terminal block; 6 mm²; suitable for Ex e II applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP®; 6,00 mm²; light gray

Supplier's Site Datasheet
Din Rail, Channel - 2946-782-992-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-782-992-ND
Din Rail, Channel 2946-782-992-ND
Terminal Block Connector 2 Position Feed Through Gray 10-24 AWG

Terminal Block Connector 2 Position Feed Through Gray 10-24 AWG

Buy Now Datasheet
2-Conductor Through Terminal Block; 6 Mm ; Suitable For Ex E Ii Applications; Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Cage Clamp ; 6,00 Mm ; Light Gray Wago - 29K5179 - Newark, An Avnet Company
Chicago, IL, United States
2-Conductor Through Terminal Block; 6 Mm ; Suitable For Ex E Ii Applications; Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Cage Clamp ; 6,00 Mm ; Light Gray Wago
29K5179
2-Conductor Through Terminal Block; 6 Mm ; Suitable For Ex E Ii Applications; Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Cage Clamp ; 6,00 Mm ; Light Gray Wago 29K5179
2-conductor through terminal block; 6 mm ; suitable for Ex e II applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP ; 6,00 mm ; light gray

2-conductor through terminal block; 6 mm ; suitable for Ex e II applications; center marking; for DIN-rail 35 x 15 and 35 x 7.5; CAGE CLAMP ; 6,00 mm ; light gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 782-992 2946-782-992-ND 29K5179
Product Name Through terminal block Din Rail, Channel 2-Conductor Through Terminal Block; 6 Mm ; Suitable For Ex E Ii Applications; Center Marking; For Din-Rail 35 X 15 And 35 X 7.5; Cage Clamp ; 6,00 Mm ; Light Gray Wago
Termination Operating tool
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1981/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Rail, Channel - 2946-2004-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 10 to 20 AWG
View Details
2 suppliers