WAGO Terminal Blk/Strip Wiring Dev 777-650

Description
MULTILEVEL INSTALLATION TERMINAL BLOCK, THOUGH CONTACT ON TOP, 400 VOLTS, 32 AMPS, 6KV SURGE VOLT, 2 PINS, 1 ROW, 12 AWG MAX, 28 AWG MINIMUM, GRAY, LENGTH: 6MM, WIDTH: 6MM, HEIGHT: 43.5MM. FREE 2 YEAR RADWELL WARRANTY
Description
MULTILEVEL INSTALLATION TERMINAL BLOCK, THOUGH CONTACT ON TOP, 400 VOLTS, 32 AMPS, 6KV SURGE VOLT, 2 PINS, 1 ROW, 12 AWG MAX, 28 AWG MINIMUM, GRAY, LENGTH: 6MM, WIDTH: 6MM, HEIGHT: 43.5MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 11233118 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11233118
Terminal Blk/Strip Wiring Dev 11233118
MULTILEVEL INSTALLATION TERMINAL BLOCK, THOUGH CONTACT ON TOP, 400 VOLTS, 32 AMPS, 6KV SURGE VOLT, 2 PINS, 1 ROW, 12 AWG MAX, 28 AWG MINIMUM, GRAY, LENGTH: 6MM, WIDTH: 6MM, HEIGHT: 43.5MM. FREE 2 YEAR RADWELL WARRANTY

MULTILEVEL INSTALLATION TERMINAL BLOCK, THOUGH CONTACT ON TOP, 400 VOLTS, 32 AMPS, 6KV SURGE VOLT, 2 PINS, 1 ROW, 12 AWG MAX, 28 AWG MINIMUM, GRAY, LENGTH: 6MM, WIDTH: 6MM, HEIGHT: 43.5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 11233118
Product Name Terminal Blk/Strip Wiring Dev
Current Rating 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.253 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers