WAGO PUSH WIRE® Splicing Connector 773-514

Description
PUSH WIRE® splicing connector; for solid and stranded conductors; max. 2.5 mm²; 4-conductor; Black housing; black cover; Max. surrounding air temperature: 105 °C; 2,50 mm²; black
Request a Quote Datasheet
Description
PUSH WIRE® splicing connector; for solid and stranded conductors; max. 2.5 mm²; 4-conductor; Black housing; black cover; Max. surrounding air temperature: 105 °C; 2,50 mm²; black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PUSH WIRE® Splicing Connector - 773-514 - WAGO
Germantown, WI, United States
PUSH WIRE® Splicing Connector
773-514
PUSH WIRE® Splicing Connector 773-514
PUSH WIRE® splicing connector; for solid and stranded conductors; max. 2.5 mm²; 4-conductor; Black housing; black cover; Max. surrounding air temperature: 105 °C; 2,50 mm²; black

PUSH WIRE® splicing connector; for solid and stranded conductors; max. 2.5 mm²; 4-conductor; Black housing; black cover; Max. surrounding air temperature: 105 °C; 2,50 mm²; black

Supplier's Site Datasheet
Wire Splice Connectors - 2946-773-514-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
2946-773-514-ND
Wire Splice Connectors 2946-773-514-ND
Terminal Butt Splice, Inline, Individual Openings Connector Push In 12-18 AWG Black

Terminal Butt Splice, Inline, Individual Openings Connector Push In 12-18 AWG Black

Buy Now Datasheet
Terminal Block Pluggable, 4 Position, 18-12Awg; Product Range Wago - 96M8988 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 18-12Awg; Product Range Wago
96M8988
Terminal Block Pluggable, 4 Position, 18-12Awg; Product Range Wago 96M8988
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 18-12AWG; Product Range:773 Series; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 18-12AWG; Product Range:773 Series; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 773-514 2946-773-514-ND 96M8988
Product Name PUSH WIRE® Splicing Connector Wire Splice Connectors Terminal Block Pluggable, 4 Position, 18-12Awg; Product Range Wago
Contact Size (AWG) 12 to 18 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5417/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-1211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2961-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers