WAGO PUSH WIRE® Splicing Connector 773-173

Description
PUSH WIRE® connector for junction boxes; for solid and stranded conductors; max. 6 mm²; 3-conductor; transparent housing; red cover; Surrounding air temperature: max 60°C; 6,00 mm²; transparent
Request a Quote Datasheet
Description
PUSH WIRE® connector for junction boxes; for solid and stranded conductors; max. 6 mm²; 3-conductor; transparent housing; red cover; Surrounding air temperature: max 60°C; 6,00 mm²; transparent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PUSH WIRE® Splicing Connector - 773-173 - WAGO
Germantown, WI, United States
PUSH WIRE® Splicing Connector
773-173
PUSH WIRE® Splicing Connector 773-173
PUSH WIRE® connector for junction boxes; for solid and stranded conductors; max. 6 mm²; 3-conductor; transparent housing; red cover; Surrounding air temperature: max 60°C; 6,00 mm²; transparent

PUSH WIRE® connector for junction boxes; for solid and stranded conductors; max. 6 mm²; 3-conductor; transparent housing; red cover; Surrounding air temperature: max 60°C; 6,00 mm²; transparent

Supplier's Site Datasheet
Wire Splice Connectors - 2946-773-173-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
2946-773-173-ND
Wire Splice Connectors 2946-773-173-ND
Terminal Connector

Terminal Connector

Buy Now Datasheet
Connector/Terminal/Pin - 8808204 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
8808204
Connector/Terminal/Pin 8808204
CONNECTOR FOR JUNCTION BOXES, PUSH WIRE, PUSH-IN ACTUATION, 3-CONDUCTOR, AWG 10, TRANSPARENT HOUSING, RED FACE, 400 V RATED, 41 AMP RATE, (50 COUNT). FREE 2 YEAR RADWELL WARRANTY

CONNECTOR FOR JUNCTION BOXES, PUSH WIRE, PUSH-IN ACTUATION, 3-CONDUCTOR, AWG 10, TRANSPARENT HOUSING, RED FACE, 400 V RATED, 41 AMP RATE, (50 COUNT). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block Pluggable, 3 Position, 14-10Awg; Product Range Wago - 28K2294 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 14-10Awg; Product Range Wago
28K2294
Terminal Block Pluggable, 3 Position, 14-10Awg; Product Range Wago 28K2294
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 14-10AWG; Product Range:773 Series; No. of Contacts:3Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:10AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 14-10AWG; Product Range:773 Series; No. of Contacts:3Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:10AWG; Wire Size AWG Min:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 773-173 2946-773-173-ND 8808204 28K2294
Product Name PUSH WIRE® Splicing Connector Wire Splice Connectors Connector/Terminal/Pin Terminal Block Pluggable, 3 Position, 14-10Awg; Product Range Wago
Termination Push-in
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5311/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers