WAGO Wire Splice Connectors 773-166

Description
Terminal Butt Splice, Closed End, Individual Openings Connector Push In 12-18 AWG Transparent - Black
Request a Quote Datasheet
Description
Terminal Butt Splice, Closed End, Individual Openings Connector Push In 12-18 AWG Transparent - Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 2946-773-166-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
2946-773-166-ND
Wire Splice Connectors 2946-773-166-ND
Terminal Butt Splice, Closed End, Individual Openings Connector Push In 12-18 AWG Transparent - Black

Terminal Butt Splice, Closed End, Individual Openings Connector Push In 12-18 AWG Transparent - Black

Buy Now Datasheet
Terminal Block Pluggable, 6 Position, 18-12Awg; Product Range Wago - 28K2292 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 18-12Awg; Product Range Wago
28K2292
Terminal Block Pluggable, 6 Position, 18-12Awg; Product Range Wago 28K2292
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 18-12AWG; Product Range:773 Series; No. of Contacts:6Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 18-12AWG; Product Range:773 Series; No. of Contacts:6Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-773-166-ND 28K2292
Product Name Wire Splice Connectors Terminal Block Pluggable, 6 Position, 18-12Awg; Product Range Wago
Contact Size (AWG) 12 to 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data