WAGO Wire Splice Connectors 773-164

Description
Terminal Connector
Request a Quote Datasheet
Description
Terminal Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - 2946-773-164-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
2946-773-164-ND
Wire Splice Connectors 2946-773-164-ND
Terminal Connector

Terminal Connector

Buy Now Datasheet
Connector/Terminal/Pin - 603787 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
603787
Connector/Terminal/Pin 603787
CONNECTOR, PUSH WIRE, 4-CONDUCTOR, TRANSPARENT HOUSING, ORANGE FACE, FOR JUNCTION BOXES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, PUSH WIRE, 4-CONDUCTOR, TRANSPARENT HOUSING, ORANGE FACE, FOR JUNCTION BOXES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block Pluggable, 4 Position, 18-12Awg; Product Range Wago - 28K2291 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 18-12Awg; Product Range Wago
28K2291
Terminal Block Pluggable, 4 Position, 18-12Awg; Product Range Wago 28K2291
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 18-12AWG; Product Range:773 Series; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 18-12AWG; Product Range:773 Series; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:Cable Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
WAGO Push-In Connectors - 773-164 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Push-In Connectors
773-164
WAGO Push-In Connectors 773-164
PUSH WIRE connector for junction

PUSH WIRE connector for junction

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2946-773-164-ND 603787 28K2291 773-164
Product Name Wire Splice Connectors Connector/Terminal/Pin Terminal Block Pluggable, 4 Position, 18-12Awg; Product Range Wago WAGO Push-In Connectors
Contact Size (AWG) 12 to 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series Female Connector - SALE-8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details