WAGO 6-CONDUCTOR, GREEN (FOR GROUND 773-116/K194-4045

Description
6-CONDUCTOR, GREEN (FOR GROUND
Request a Quote Datasheet
Description
6-CONDUCTOR, GREEN (FOR GROUND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-CONDUCTOR, GREEN (FOR GROUND - 773-116/K194-4045 - Heilind Electronics, Inc.
Wilmington, MA, United States
6-CONDUCTOR, GREEN (FOR GROUND
773-116/K194-4045
6-CONDUCTOR, GREEN (FOR GROUND 773-116/K194-4045
6-CONDUCTOR, GREEN (FOR GROUND

6-CONDUCTOR, GREEN (FOR GROUND

Buy Now
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Wago - 50AJ6899 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Wago
50AJ6899
Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Wago 50AJ6899
TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:-; No. of Positions:6Positions ; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 12AWG; Pitch Spacing:-; No. of Positions:6Positions; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 773-116/K194-4045 50AJ6899
Product Name 6-CONDUCTOR, GREEN (FOR GROUND Terminal Block, Pluggable, 6Pos, 12Awg; Pitch Spacing Wago
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.004 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
4 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-07A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers