WAGO Standard Terminal Blocks 773-104

Description
WAGO 773-104 Junction Box Connector
Request a Quote Datasheet
Description
WAGO 773-104 Junction Box Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Blocks - 1228739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
1228739
Standard Terminal Blocks 1228739
WAGO 773-104 Junction Box Connector

WAGO 773-104 Junction Box Connector

Supplier's Site
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Wago - 29K5085 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Wago
29K5085
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Wago 29K5085
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:-; No. of Positions:4Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:-; No. of Positions:4Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blocks - 773-104 - ODG (Origin Data Global)
Shenzhen, China
Terminal Blocks
773-104
Terminal Blocks 773-104
1x4P 4P Free suspension 4 1 Spring Clamp System Terminal Block ROHS

1x4P 4P Free suspension 4 1 Spring Clamp System Terminal Block ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1228739 29K5085 773-104
Product Name Standard Terminal Blocks Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Wago Terminal Blocks
Mounting Options Cable mount
Termination Options Push in
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data