Socket for PCBs; straight; 3-pole; Cod. B; pink
"3 Position Terminal Block Plug, Female Sockets 0.394"" (10.00mm) 90° Through Hole"
SOCKET FOR PCBS STRAIGHT 3-POLE, PINK
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 770-883/082-000 | 2946-770-883/082-000-ND | 76AH7513 |
| Product Name | Female connector/socket | Headers, Plugs and Sockets | Socket For Pcbs Straight 3-Pole, Pink Wago |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 25.0 amps |