Plug for PCBs; straight; 3-pole; Cod. B; light green
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 90° Through Hole"
PLUG FOR PCBS STRAIGHT 3-POLE, LIGHT GREEN
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 770-873/071-000 | 2946-770-873/071-000-ND | 76AH7494 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Plug For Pcbs Straight 3-Pole, Light Green Wago |
| Gender | Male / Plug | ||
| Connector Type | Header Connector | ||
| Mounting | Through Hole | ||
| Current Rating | 25.0 amps |