Plug for PCBs; angled; 3-pole; Cod. B; gray
"3 Position Terminal Block Plug, Male Pins 0.394"" (10.00mm) 180° Through Hole"
Plug for PCBs angled 3-pole, gray
| WAGO | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 770-853/011-000 | 2946-770-853/011-000-ND | 2793967 | 29K4811 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | PCB Headers | Plug For Pcbs Angled 3-Pole, Gray Wago |
| Gender | Male / Plug | |||
| Connector Type | Header Connector | |||
| Mounting | Through Hole |