SOCKET FOR PCBS STRAIGHT 5-POLE,
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-770-825-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Panel Mount |
| Termination Options | Solder |
| Features | Terminal Plug; Locking Feature |
| Operating Temperature | -35 to 85 C (-31 to 185 F) |
| Terminal Block Type | Single Feed Through |