WAGO Terminal Blocks - Headers, Plugs and Sockets 770-713

Description
SNAP-IN PLUG BLACK
Request a Quote Datasheet
Description
SNAP-IN PLUG BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-770-713-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-770-713-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-770-713-ND
SNAP-IN PLUG BLACK

SNAP-IN PLUG BLACK

Buy Now Datasheet
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago - 29K4759 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago
29K4759
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago 29K4759
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:10mm; No. of Positions:3Positions ; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:25A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:10mm; No. of Positions:3Positions; Wire Size (AWG):20AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:25A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-770-713-ND 29K4759
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago
Mounting Options Panel Mount
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
Operating Temperature -35 to 85 C (-31 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with LED - 2002-1321/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers