WAGO
Terminal Blocks - Headers, Plugs and Sockets
770-245
Description
SOCKET 5-POLE, GRAY
Request a Quote
Email Supplier
Datasheet
Description
SOCKET 5-POLE, GRAY
Request a Quote
Email Supplier
Datasheet
Technical Specifications
Product Category
Terminal Blocks
Product Number
2946-770-245-ND
Product Name
Terminal Blocks - Headers, Plugs and Sockets
Mounting Options
Free Hanging (In-Line)
Termination Options
Screw Clamp; Spring Clamp
Features
Terminal Plug; Locking Feature
Operating Temperature
-35 to 85 C (-31 to 185 F)
Terminal Block Type
Single Feed Through
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 27 C (-40 to 80 F)
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Operating Temperature
-35 to 105 C (-31 to 221 F)
# of Contacts
5
Body Material
Polyamide 6.6
View Details
Mounting Options
PCB
# of Contacts
2
Contacts Pitch
2.54 mm (0.10 inches)
View Details