WAGO Terminal Blocks - Headers, Plugs and Sockets 770-213

Description
PLUG 3-POLE; BLACK
Request a Quote Datasheet
Description
PLUG 3-POLE; BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-770-213-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-770-213-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-770-213-ND
PLUG 3-POLE; BLACK

PLUG 3-POLE; BLACK

Buy Now Datasheet
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago - 29K4653 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago
29K4653
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago 29K4653
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:10mm; No. of Positions:3Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:25A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:10mm; No. of Positions:3Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:25A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-770-213-ND 29K4653
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Locking Feature
Operating Temperature -35 to 85 C (-31 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2397.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2238/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details