"12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
THT male header; 1.0 x 1.0 mm solder pin; straight; clamping collar; Pin spacing 5 mm; 12-pole; gray
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2946-769-642/003-000-ND | 29K4570 |
| Product Name | Headers, Plugs and Sockets | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Straight; Clamping Collar; Pin Spacing 5 Mm; 12-Pole; Gray Wago |
| Connector Type | Header Connector | |
| Mounting | Through Hole | |
| Current Rating | 32.0 amps |