TERM BLOCK HDR 7POS 5MM
THT MALE HEADER, 1.0 X 1.0 MM SOLDER PIN STRAIGHT, GRAY
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2946-769-637/003-000-ND | 46AK8852 |
| Product Name | Headers, Plugs and Sockets | Tht Male Header, 1.0 X 1.0 Mm Solder Pin Straight, Gray Wago |
| Connector Type | Header Connector | |
| Mounting | Through Hole | |
| Current Rating | 32.0 amps |