THT male header; 1.0 x 1.0 mm solder pin; straight; Pin spacing 5 mm; 3-pole; gray
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
THT male header; 1.0 x 1.0 mm solder pin; straight; Pin spacing 5 mm; 3-pole; gray
| WAGO | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 769-633 | 2946-769-633-ND | 29K4544 |
| Product Name | Male connector/plug | Headers, Plugs and Sockets | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Straight; Pin Spacing 5 Mm; 3-Pole; Gray Wago |
| Gender | Male / Plug | ||
| Voltage Rating | 250 volts | ||
| Current Rating | 32.0 amps | 32.0 amps | |
| Connector Type | Header Connector |