"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole"
THT MALE HEADER; 1.0 X 1.0 MM SOLDER PIN; STRAIGHT; CLAMPING COLLAR; PIN SPACING 5 MM; 3-POLE; GRAY
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2946-769-633/007-000-ND | 76AH8072 |
| Product Name | Headers, Plugs and Sockets | Tht Male Header; 1.0 X 1.0 Mm Solder Pin; Straight; Clamping Collar; Pin Spacing 5 Mm; 3-Pole; Gray Wago |
| Connector Type | Header Connector | |
| Mounting | Through Hole | |
| Current Rating | 32.0 amps |