WAGO Headers, Plugs and Sockets 769-613/005-000

Description
TERM BLOCK PLUG 13POS 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 13POS 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 2946-769-613/005-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-769-613/005-000-ND
Headers, Plugs and Sockets 2946-769-613/005-000-ND
TERM BLOCK PLUG 13POS 5MM

TERM BLOCK PLUG 13POS 5MM

Buy Now Datasheet
1-Conductor Male Connector, Cage Clamp , Gray Wago - 45AK7885 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector, Cage Clamp , Gray Wago
45AK7885
1-Conductor Male Connector, Cage Clamp , Gray Wago 45AK7885
1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , GRAY

1-CONDUCTOR MALE CONNECTOR, CAGE CLAMP , GRAY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-769-613/005-000-ND 45AK7885
Product Name Headers, Plugs and Sockets 1-Conductor Male Connector, Cage Clamp , Gray Wago
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X200D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details