1-conductor male connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 4-pole; Snap-in flange; 4,00 mm²; gray
1-CONDUCTOR MALE CONNECTOR; SNAP
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 769-604/005-000 | 2946-769-604/005-000-ND |
| Product Name | Male connector/plug | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Snap-in flange | Panel Mount |
| Termination Options | CAGE CLAMP ® | Screw Clamp; Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Voltage Rating | 500 volts | |
| Current Rating | 32 amps | 32 amps |