WAGO Headers, Plugs and Sockets 769-513

Description
"1 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"1 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 2946-769-513-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-769-513-ND
Headers, Plugs and Sockets 2946-769-513-ND
"1 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)"

"1 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)"

Buy Now Datasheet
Center Module For 1-Conductor Female Connector; Angled; 4 Mm ; 1-Pole; 4,00 Mm ; Gray Wago - 76R4764 - Newark, An Avnet Company
Chicago, IL, United States
Center Module For 1-Conductor Female Connector; Angled; 4 Mm ; 1-Pole; 4,00 Mm ; Gray Wago
76R4764
Center Module For 1-Conductor Female Connector; Angled; 4 Mm ; 1-Pole; 4,00 Mm ; Gray Wago 76R4764
Center module for 1-conductor female connector; angled; 4 mm ; 1-pole; 4,00 mm ; gray

Center module for 1-conductor female connector; angled; 4 mm ; 1-pole; 4,00 mm ; gray

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-769-513-ND 76R4764
Product Name Headers, Plugs and Sockets Center Module For 1-Conductor Female Connector; Angled; 4 Mm ; 1-Pole; 4,00 Mm ; Gray Wago
Geometry 225°
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details