WAGO Disconnect terminal block 769-232

Description
1-conductor/1-pin disconnect carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
1-conductor/1-pin disconnect carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect terminal block - 769-232 - WAGO
Germantown, WI, United States
Disconnect terminal block
769-232
Disconnect terminal block 769-232
1-conductor/1-pin disconnect carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

1-conductor/1-pin disconnect carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-769-232-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-769-232-ND
Terminal Blocks - Specialized 2946-769-232-ND
1-CONDUCTOR/1-PIN DISCONNECT CAR

1-CONDUCTOR/1-PIN DISCONNECT CAR

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 769-232 2946-769-232-ND
Product Name Disconnect terminal block Terminal Blocks - Specialized
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN Rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 400 volts
Current Rating 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2000-3203 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6661-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers