2-pin component carrier block; LED (red); 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; gray
2-PIN COMPONENT CARRIER BLOCK; L
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 769-229/281-434 | 2946-769-229/281-434-ND |
| Product Name | Component Terminal Block with LED | Terminal Blocks - Specialized |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | DIN Rail |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Voltage Rating | 24 volts | |
| Current Rating | 0.0250 amps |