1-conductor/1-pin component carrier terminal block; with 2 jumper positions; LED (red); 24 VDC; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
1-CONDUCTOR/1-PIN COMPONENT CARR
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 769-219/281-413 | 2946-769-219/281-413-ND |
| Product Name | Component Terminal Block with LED | Terminal Blocks - Specialized |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | DIN Rail |
| Termination Options | CAGE CLAMP ® | Spring Clamp |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | |
| Voltage Rating | 24 volts | |
| Current Rating | 0.0250 amps |