1-conductor/1-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; blue
1-CONDUCTOR/1-PIN CARRIER TERMIN
1-CONDUCTOR/1-PIN CARRIER TERMINAL BLOCK, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, 4 MM², CAGE CLAMP®, 4,00 MM², BLUE. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 769-176/000-006 | 2946-769-176/000-006-ND | 11184994 |
| Product Name | Through terminal block | Terminal Blocks - Specialized | Terminal Blk/Strip Wiring Dev |
| Mounting Options | 35 mm DIN Rail; DIN-35 rail | DIN Rail | |
| Termination Options | CAGE CLAMP ® | Spring Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Current Rating | 32 amps |