WAGO Through terminal block 769-171

Description
2-conductor/2-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor/2-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 769-171 - WAGO
Germantown, WI, United States
Through terminal block
769-171
Through terminal block 769-171
2-conductor/2-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

2-conductor/2-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; 4 mm²; CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2885289 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2885289
DIN Rail Terminal Blocks 2885289
WAGO 769-171-1 Terminal Block

WAGO 769-171-1 Terminal Block

Supplier's Site
Terminal Blocks - Specialized - 2946-769-171-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-769-171-ND
Terminal Blocks - Specialized 2946-769-171-ND
2-CONDUCTOR/2-PIN CARRIER TERMIN

2-CONDUCTOR/2-PIN CARRIER TERMIN

Buy Now Datasheet
Terminal Block, Dinrail, 2Pos, 12Awg; No. Of Positions Wago - 29K4407 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Dinrail, 2Pos, 12Awg; No. Of Positions Wago
29K4407
Terminal Block, Dinrail, 2Pos, 12Awg; No. Of Positions Wago 29K4407
TERMINAL BLOCK, DINRAIL, 2POS, 12AWG; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DINRAIL, 2POS, 12AWG; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:500V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 11184986 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11184986
Terminal Blk/Strip Wiring Dev 11184986
CARRIER TERMINAL BLOCK, 2-CONDUCTOR/2-PIN, 32 AMP, 500 V, 6 KV, CAGE CLAMP, FRONT-ENTRY WIRING, 28-12 AWG WIRE SIZE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CARRIER TERMINAL BLOCK, 2-CONDUCTOR/2-PIN, 32 AMP, 500 V, 6 KV, CAGE CLAMP, FRONT-ENTRY WIRING, 28-12 AWG WIRE SIZE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 769-171 2885289 2946-769-171-ND 29K4407 11184986
Product Name Through terminal block DIN Rail Terminal Blocks Terminal Blocks - Specialized Terminal Block, Dinrail, 2Pos, 12Awg; No. Of Positions Wago Terminal Blk/Strip Wiring Dev
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN Rail
Termination Options CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F) -60 C (-76 F)
Current Rating 32 amps 32 amps 32 amps
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Component Terminal Block with Resistor - 2002-1411/1000-984 - WAGO
Specs
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Disconnect terminal block - 2002-1972 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - 2000-2207/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers