WAGO Through terminal block 769-151

Description
4-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; gray
Request a Quote Datasheet
Description
4-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 769-151 - WAGO
Germantown, WI, United States
Through terminal block
769-151
Through terminal block 769-151
4-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; gray

4-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; gray

Supplier's Site Datasheet
Terminal Blocks - Specialized - 2946-769-151-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
2946-769-151-ND
Terminal Blocks - Specialized 2946-769-151-ND
4-PIN CARRIER TERMINAL BLOCK; FO

4-PIN CARRIER TERMINAL BLOCK; FO

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 769-151 2946-769-151-ND
Product Name Through terminal block Terminal Blocks - Specialized
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN Rail
Operating Temperature -60 to 105 C (-76 to 221 F)
Current Rating 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6644-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Sensor terminal block - 2000-5410/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2717 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Carrier terminal block for modules and plugs - 2002-1549 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details