WAGO Through terminal block 769-151/000-005

Description
4-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; red
Request a Quote Datasheet
Description
4-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 769-151/000-005 - WAGO
Germantown, WI, United States
Through terminal block
769-151/000-005
Through terminal block 769-151/000-005
4-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; red

4-pin carrier terminal block; for DIN-rail 35 x 15 and 35 x 7.5; red

Supplier's Site Datasheet

Technical Specifications

  WAGO
Product Category Terminal Blocks
Product Number 769-151/000-005
Product Name Through terminal block
Mounting Options 35 mm DIN Rail; DIN-35 rail
Unlock Full Specs
to access all available technical data

Similar Products

Quadruple-deck terminal block - Through terminal block - 2002-4131 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7641-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7650-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Single Feed Through
North American 12 to 22 AWG
View Details
2 suppliers
Triple-deck terminal block - Through terminal block - 2000-3209 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details