WAGO Female connector/socket 769-128

Description
2-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 8-pole; coding finger; 4,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 8-pole; coding finger; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 769-128 - WAGO
Germantown, WI, United States
Female connector/socket
769-128
Female connector/socket 769-128
2-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 8-pole; coding finger; 4,00 mm²; gray

2-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 8-pole; coding finger; 4,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 2946-769-128-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-769-128-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-769-128-ND
2-CONDUCTOR FEMALE CONNECTOR; 4

2-CONDUCTOR FEMALE CONNECTOR; 4

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 769-128 2946-769-128-ND
Product Name Female connector/socket Terminal Blocks - Headers, Plugs and Sockets
Termination Options CAGE CLAMP ® Screw Clamp; Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Mounting Options Free Hanging (In-Line)
Features Terminal Plug; Retention Latches (Non-Wire Side)
# of Contacts 8 to 16
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2448 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Double-deck terminal block - Through terminal block - 2000-2234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Triple-deck terminal block - Component Terminal Block with Diode - 2002-3212/1000-674 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers