WAGO Female connector/socket 769-122

Description
2-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 2-pole; coding finger; 4,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 2-pole; coding finger; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 769-122 - WAGO
Germantown, WI, United States
Female connector/socket
769-122
Female connector/socket 769-122
2-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 2-pole; coding finger; 4,00 mm²; gray

2-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 2-pole; coding finger; 4,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 2946-769-122-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-769-122-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-769-122-ND
2-CONDUCTOR FEMALE CONNECTOR; 4

2-CONDUCTOR FEMALE CONNECTOR; 4

Buy Now Datasheet
Terminal Blk/Strip Wiring Dev - 6183044 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
6183044
Terminal Blk/Strip Wiring Dev 6183044
2-CONDUCTOR FEMALE CONNECTOR, CAGE CLAMP, 4 MM, PIN SPACING 5 MM, 2-POLE, CODING FINGER, 4.00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

2-CONDUCTOR FEMALE CONNECTOR, CAGE CLAMP, 4 MM, PIN SPACING 5 MM, 2-POLE, CODING FINGER, 4.00 MM, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 769-122 2946-769-122-ND 6183044
Product Name Female connector/socket Terminal Blocks - Headers, Plugs and Sockets Terminal Blk/Strip Wiring Dev
Termination Options CAGE CLAMP ® Screw Clamp; Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Mounting Options Free Hanging (In-Line)
Features Terminal Plug; Retention Latches (Non-Wire Side)
# of Contacts 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - 2000-3201 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Through terminal block - 2004-1202 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3218 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Through terminal block - 2000-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers