1-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 7-pole; coding finger; 4,00 mm²; gray
1-CONDUCTOR FEMALE PLUG; 4 MM; 7
| WAGO | Heilind Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 769-107 | 769-107 | 2946-769-107-ND |
| Product Name | Female connector/socket | FEMALE PLUG 1 COND. 7 POL | Terminal Blocks - Headers, Plugs and Sockets |
| Termination Options | CAGE CLAMP ® | Screw Clamp; Spring Clamp | |
| Operating Temperature | -60 to 105 C (-76 to 221 F) | ||
| Mounting Options | Free Hanging (In-Line) | ||
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | ||
| # of Contacts | 7 |