WAGO Female connector/socket 769-106

Description
1-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 6-pole; coding finger; 4,00 mm²; gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 6-pole; coding finger; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 769-106 - WAGO
Germantown, WI, United States
Female connector/socket
769-106
Female connector/socket 769-106
1-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 6-pole; coding finger; 4,00 mm²; gray

1-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 6-pole; coding finger; 4,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 2946-769-106-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-769-106-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-769-106-ND
1-CONDUCTOR FEMALE PLUG; 4 MM; 6

1-CONDUCTOR FEMALE PLUG; 4 MM; 6

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 769-106 2946-769-106-ND
Product Name Female connector/socket Terminal Blocks - Headers, Plugs and Sockets
Termination Options CAGE CLAMP ® Screw Clamp; Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Mounting Options Free Hanging (In-Line)
Features Terminal Plug; Retention Latches (Non-Wire Side)
# of Contacts 6
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-7642-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
Through terminal block - 2002-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 16 to 24 AWG
International 0.14 to 1.50 mm2
View Details
Double-deck terminal block - Through terminal block - 2002-2202/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers