"3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 270° Free Hanging (In-Line)"
1-CONDUCTOR FEMALE PLUG, 4 MM², 3-POLE, 4,00 MM², GRAY. FREE 2 YEAR RADWELL WARRANTY
1-CONDUCTOR FEMALE PLUG; 4 MM; 3
1-conductor female plug; 4 mm ; 3-pole; 4,00 mm ; gray RoHS Compliant: Yes
| DigiKey | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2946-769-103-ND | 11193766 | 769-103 | 29K4329 |
| Product Name | Headers, Plugs and Sockets | Connector/Terminal/Pin | Headers, Plugs and Sockets | 1-Conductor Female Plug; 4 Mm ; 3-Pole; 4,00 Mm ; Gray Rohs Compliant Wago |
| Geometry | Straight; 180° | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||
| Current Rating | 32.0 amps | 32.0 amps |