WAGO Female connector/socket 769-101

Description
1-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 1-pole; coding finger; 4,00 mm²; gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 1-pole; coding finger; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 769-101 - WAGO
Germantown, WI, United States
Female connector/socket
769-101
Female connector/socket 769-101
1-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 1-pole; coding finger; 4,00 mm²; gray

1-conductor female connector; CAGE CLAMP®; 4 mm²; Pin spacing 5 mm; 1-pole; coding finger; 4,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Headers, Plugs and Sockets - 2946-769-101-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-769-101-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-769-101-ND
1-CONDUCTOR FEMALE PLUG; 4 MM; 1

1-CONDUCTOR FEMALE PLUG; 4 MM; 1

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 769-101 2946-769-101-ND
Product Name Female connector/socket Terminal Blocks - Headers, Plugs and Sockets
Termination Options CAGE CLAMP ® Screw Clamp; Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Mounting Options Free Hanging (In-Line)
Features Terminal Plug; Retention Latches (Non-Wire Side)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3247 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Ground terminal block - 2001-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Through terminal block - 2001-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details