WAGO Machine Interface 762-4305/8000-002

Description
"Human Machine Interface (HMI) Touchscreen 15.6"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 15.6"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 2946-762-4305/8000-002-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
2946-762-4305/8000-002-ND
Machine Interface 2946-762-4305/8000-002-ND
"Human Machine Interface (HMI) Touchscreen 15.6"" Color"

"Human Machine Interface (HMI) Touchscreen 15.6"" Color"

Buy Now Datasheet
Touch Panel, 1920X1080P, 15.6, Resist; Meter Display Type Wago - 15AJ5816 - Newark, An Avnet Company
Chicago, IL, United States
Touch Panel, 1920X1080P, 15.6, Resist; Meter Display Type Wago
15AJ5816
Touch Panel, 1920X1080P, 15.6, Resist; Meter Display Type Wago 15AJ5816
TOUCH PANEL, 1920X1080P, 15.6", RESIST; Meter Display Type:Resistive Touch Screen; Display Size:420mm x 283mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:18VDC; Supply Voltage Max:31.2VDC RoHS Compliant: Yes

TOUCH PANEL, 1920X1080P, 15.6", RESIST; Meter Display Type:Resistive Touch Screen; Display Size:420mm x 283mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:18VDC; Supply Voltage Max:31.2VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 2946-762-4305/8000-002-ND 15AJ5816
Product Name Machine Interface Touch Panel, 1920X1080P, 15.6, Resist; Meter Display Type Wago
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Remote 15
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 16.2 inch (411 mm)
View Details
Touch Panel, Fhd Tft Led Lcd Color, I7; Meter Display Type Advantech - 37AJ3134 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 23.8 inch (605 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-E1-W-15-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details