WAGO Machine Interface 762-4205/8000-001

Description
"Human Machine Interface (HMI) Touchscreen 15.6"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 15.6"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 2946-762-4205/8000-001-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
2946-762-4205/8000-001-ND
Machine Interface 2946-762-4205/8000-001-ND
"Human Machine Interface (HMI) Touchscreen 15.6"" Color"

"Human Machine Interface (HMI) Touchscreen 15.6"" Color"

Buy Now Datasheet
Touch Panel, 1920X1080P, 15.6, Resist; Meter Display Type Wago - 15AJ5814 - Newark, An Avnet Company
Chicago, IL, United States
Touch Panel, 1920X1080P, 15.6, Resist; Meter Display Type Wago
15AJ5814
Touch Panel, 1920X1080P, 15.6, Resist; Meter Display Type Wago 15AJ5814
TOUCH PANEL, 1920X1080P, 15.6", RESIST; Meter Display Type:Resistive Touch Screen; Display Size:420mm x 283mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:18VDC; Supply Voltage Max:31.2VDC RoHS Compliant: Yes

TOUCH PANEL, 1920X1080P, 15.6", RESIST; Meter Display Type:Resistive Touch Screen; Display Size:420mm x 283mm; Display Resolution:1920 x 1080 Pixels; Screen Size:15.6"; Supply Voltage Min:18VDC; Supply Voltage Max:31.2VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 2946-762-4205/8000-001-ND 15AJ5814
Product Name Machine Interface Touch Panel, 1920X1080P, 15.6, Resist; Meter Display Type Wago
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 15.0 inch (381 mm)
View Details
2 suppliers
Operator unit - CDPX-X-A-W-4 - Festo Corporation
Specs
Configuration Panel
Resolution 480x272 pixels
Display Size 4.3 inch (109 mm)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Programmable Operator Interface - MONITOUCH HMI V10 Series - Fuji Electric Corp. of America
Specs
Configuration Panel
Type Flat Panel Display
Screen Graphic
View Details