WAGO Sensor/actuator cable 756-5112/030-100

Description
Sensor/Actuator cable; M8 plug; angled; 3-pole; Length: 10 m
Request a Quote Datasheet
Description
Sensor/Actuator cable; M8 plug; angled; 3-pole; Length: 10 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor/actuator cable - 756-5112/030-100 - WAGO
Germantown, WI, United States
Sensor/actuator cable
756-5112/030-100
Sensor/actuator cable 756-5112/030-100
Sensor/Actuator cable; M8 plug; angled; 3-pole; Length: 10 m

Sensor/Actuator cable; M8 plug; angled; 3-pole; Length: 10 m

Supplier's Site Datasheet
Circular Cable Assemblies - 2946-756-5112/030-100-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2946-756-5112/030-100-ND
Circular Cable Assemblies 2946-756-5112/030-100-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 756-5112/030-100 2946-756-5112/030-100-ND
Product Name Sensor/actuator cable Circular Cable Assemblies
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
System cable - 706-2500/502-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
System cable - 706-2300/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Connecting cable - 706-100/650-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers