Power cable; M12L socket; straight; M12L plug; straight; 5-pole; Length: 10 m
Cable Assembly 32.8' (10.00m)
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 756-3505/050-100 | 2946-756-3505/050-100-ND |
| Product Name | Power cable | Circular Cable Assemblies |
| Application | Power Cable | |
| Product Type | M12 socket - M12 plug | |
| Cable Length | 32.81 ft (100 dm) | 32.8 ft (99.97 dm) |