Power cable; M12L socket; straight; M12L plug; straight; 5-pole; Length: 0.5 m
Cable Assembly 1.64' (500.00mm)
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 756-3505/050-005 | 2946-756-3505/050-005-ND |
| Product Name | Power cable | Circular Cable Assemblies |
| Application | Power Cable | |
| Product Type | M12 socket - M12 plug | |
| Cable Length | 1.64 ft (5 dm) | 1.64 ft (5 dm) |