WAGO Power cable 756-3504/050-050

Description
Power cable; M12L plug; angled; 5-pole; Length: 5 m
Request a Quote Datasheet
Description
Power cable; M12L plug; angled; 5-pole; Length: 5 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power cable - 756-3504/050-050 - WAGO
Germantown, WI, United States
Power cable
756-3504/050-050
Power cable 756-3504/050-050
Power cable; M12L plug; angled; 5-pole; Length: 5 m

Power cable; M12L plug; angled; 5-pole; Length: 5 m

Supplier's Site Datasheet
Circular Cable Assemblies - 2946-756-3504/050-050-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2946-756-3504/050-050-ND
Circular Cable Assemblies 2946-756-3504/050-050-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 756-3504/050-050 2946-756-3504/050-050-ND
Product Name Power cable Circular Cable Assemblies
Application Power Cable
Product Type M12 plug - Free end
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/1301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
System cable - 706-2400/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-3140/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
System cable - 706-2500/103-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details