WAGO Power cable 756-3503/050-075

Description
Power cable; M12L plug; straight; 5-pole; Length: 7.5 m
Request a Quote Datasheet
Description
Power cable; M12L plug; straight; 5-pole; Length: 7.5 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power cable - 756-3503/050-075 - WAGO
Germantown, WI, United States
Power cable
756-3503/050-075
Power cable 756-3503/050-075
Power cable; M12L plug; straight; 5-pole; Length: 7.5 m

Power cable; M12L plug; straight; 5-pole; Length: 7.5 m

Supplier's Site Datasheet
Circular Cable Assemblies - 2946-756-3503/050-075-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2946-756-3503/050-075-ND
Circular Cable Assemblies 2946-756-3503/050-075-ND
Cable Assembly 24.6' (7.50m)

Cable Assembly 24.6' (7.50m)

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 756-3503/050-075 2946-756-3503/050-075-ND
Product Name Power cable Circular Cable Assemblies
Application Power Cable
Product Type M12 plug - Free end
Cable Length 24.61 ft (75 dm) 24.6 ft (74.98 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/1303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
System cable - 706-2500/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Power cable - 756-3506/050-005 - WAGO
Specs
Application Power Cable
Product Type M12 socket - M12 plug
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
System cable - 706-2300/601-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers