Power cable; M12L socket; angled; 5-pole; Length: 7.5 m
Cable Assembly 24.6' (7.50m)
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 756-3502/050-075 | 2946-756-3502/050-075-ND |
| Product Name | Power cable | Circular Cable Assemblies |
| Application | Power Cable | |
| Product Type | M12 socket - Free end | |
| Cable Length | 24.61 ft (75 dm) | 24.6 ft (74.98 dm) |