Power cable; M12L socket; straight; 5-pole; Length: 15 m
Cable Assembly 49.2' (15.00m)
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 756-3501/050-150 | 2946-756-3501/050-150-ND |
| Product Name | Power cable | Circular Cable Assemblies |
| Application | Power Cable | |
| Product Type | M12 socket - Free end | |
| Cable Length | 49.21 ft (150 dm) | 49.2 ft (150 dm) |