WAGO Power cable 756-3501/050-020

Description
Power cable; M12L socket; straight; 5-pole; Length: 2 m
Request a Quote Datasheet
Description
Power cable; M12L socket; straight; 5-pole; Length: 2 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power cable - 756-3501/050-020 - WAGO
Germantown, WI, United States
Power cable
756-3501/050-020
Power cable 756-3501/050-020
Power cable; M12L socket; straight; 5-pole; Length: 2 m

Power cable; M12L socket; straight; 5-pole; Length: 2 m

Supplier's Site Datasheet
Circular Cable Assemblies - 2946-756-3501/050-020-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2946-756-3501/050-020-ND
Circular Cable Assemblies 2946-756-3501/050-020-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - 756-3501/050-020 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
756-3501/050-020
Cable Assemblies - Circular Cable Assemblies 756-3501/050-020
CBL CIRC 5POS FMALE 6.56'

CBL CIRC 5POS FMALE 6.56'

Supplier's Site

Technical Specifications

  WAGO DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 756-3501/050-020 2946-756-3501/050-020-ND 756-3501/050-020
Product Name Power cable Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application Power Cable
Product Type M12 socket - Free end
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
System cable - 706-2500/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
System cable - 706-3037/304-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
System cable - 706-2300/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers