WAGO Interconnecting cable 756-3202/120-100

Description
Connecting cable; 12-pole; Length: 10 m
Request a Quote Datasheet
Description
Connecting cable; 12-pole; Length: 10 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interconnecting cable - 756-3202/120-100 - WAGO
Germantown, WI, United States
Interconnecting cable
756-3202/120-100
Interconnecting cable 756-3202/120-100
Connecting cable; 12-pole; Length: 10 m

Connecting cable; 12-pole; Length: 10 m

Supplier's Site Datasheet
Circular Cable Assemblies - 2946-756-3202/120-100-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2946-756-3202/120-100-ND
Circular Cable Assemblies 2946-756-3202/120-100-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 756-3202/120-100 2946-756-3202/120-100-ND
Product Name Interconnecting cable Circular Cable Assemblies
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Connecting cable - 706-100/550-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
System cable - 706-2300/601-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Connecting cable - 706-100/625-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers