ETHERNET cable; RJ-45; RJ-45; Cat. 6A; Length: 5 m
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 16.40' (5.00m) Shielded
| WAGO | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 756-1250/1013-050 | 2946-756-1250/1013-050-ND |
| Product Name | ETHERNET cable | Modular/Ethernet Cables (RJ45, RJ11) |
| Application | Networking | |
| Product Type | RJ-45 plug - RJ-45 plug | |
| Cable Length | 16.4 ft (50 dm) | 16.4 ft (49.99 dm) |